The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with a non-inductive single-section winding. Capacitance ranges from 0.012 to 65.0 µF with tolerances of ±5% or ±10%, and ±3% available. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC, with operation possible from -55°C to +85°C at full rated voltage, or up to +105°C with linear voltage derating to 50% of the +85°C rating. The units feature tin-plated copper-clad steel leads in diameters of 0.5 mm to 1.0 mm (24 to 18 AWG), encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Dielectric withstand voltage is 200% of rated voltage for 2 minutes. The metallized film provides self-healing properties against dielectric faults. Capacitance and insulation resistance are tested per specified standards, and units undergo humidity and life tests at elevated temperatures and voltages.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M10551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |