The Type 760M is an axial-lead, metallized polypropylene film capacitor designed for demanding power applications. It operates at full rated voltage from -55°C to +85°C, with voltage derating required above +85°C up to a maximum of +105°C. Capacitance ranges from 0.01 to 60.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 160 to 630 VDC or 100 to 250 VAC. The capacitor element is non-inductively wound in a single-section design using metallized polypropylene film, which provides self-healing properties. The unit is wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18). The part number 760M68451 corresponds to a 0.68 µF capacitor with ±1% tolerance and 160 VDC rating, typifying the series' standard construction and performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M68451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |