The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and standard tolerances of ±5% and ±10%. Units operate at full rated voltage from -55°C to +85°C, with voltage derating required above +85°C up to a maximum of +105°C. The capacitors feature a non-inductive single-section winding, flame-retardant polyester wrap meeting UL 510, and flame-retardant epoxy potting meeting UL 94V-0. Leads are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm (AWG 24 to 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M60451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |