The Type 760M is an axial-lead metallized polypropylene film capacitor designed for demanding power applications, featuring a non-inductive winding and self-healing properties. It operates at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% at up to +105°C. Capacitance ranges from 0.01 to 60.0 µF with tolerances of ±1% to ±10%, and voltage ratings are 160 to 630 VDC or 100 to 250 VAC. The part is encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 standards, with tinned copper-clad steel or tinned copper leads depending on size. The part number 760M43451C corresponds to a 43 µF ±1% capacitor rated at 630 VDC, with a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M43451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |