The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and an operating temperature range of -55°C to +85°C, with voltage derating to 50% at +105°C. Capacitance tolerances include ±1%, ±2%, ±3%, ±5%, and ±10%. The capacitors use a non-inductive single-section winding of metallized polypropylene film and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm. The part number 760M39451C corresponds to a variant in this series, identified by its capacitance code '394' (0.39 µF), voltage code '5' (±5% tolerance), and '1' (160 VDC rating), with 'C' indicating a compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M39451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |