The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with capacitance values from 0.01 to 60.0 µF, voltage ratings from 160 to 630 VDC and 100 to 250 VAC, and operating temperatures from -55°C to +85°C, with derating to 50% of rated voltage up to +105°C. Capacitance tolerances are available as close as ±1%, and units feature non-inductive winding with flame-retardant polyester wrapping and epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper in diameters from 0.5 to 1.0 mm. The 760M30551C part number conforms to the series' coding: 305 represents 3.0 µF (305 pF = 3.0 µF), 5 indicates ±5% tolerance, 1 denotes 160 VDC rating, and C indicates a compact form factor. The part is packaged in flame-retardant materials and meets the series' electrical and mechanical tests including humidity, voltage life, and lead bend and pull standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M30551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |