The 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings of 160 to 630 VDC and 100 to 250 VAC, and standard capacitance tolerances of ±5% and ±10%.Operating temperature is rated from -55°C to +85°C at full voltage, with derated operation up to +105°C. The capacitors use a non-inductive winding of metallized polypropylene film, are encapsulated in flame-retardant polyethylene tape and epoxy meeting UL94V-0, and feature tinned copper-clad steel or tinned copper leads. They meet UL510 and UL94V-0 standards for encapsulation, and undergo testing for humidity, lead bend, lead pull, and DC/AC voltage life. Capacitance values are coded in picofarads, with the first two digits as significant figures and the third as zeros.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M27451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |