The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage derating to 50% of rated value at up to +105°C. The capacitors feature a non-inductive winding, flame-retardant polyester wrap meeting UL510, and epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper in sizes from #18 to #24 AWG. The part number 760M22451C corresponds to a 0.22 µF capacitor with ±1% tolerance and a 250 VDC rating in a compact form factor, as defined by the series' coding system.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M22451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |