The Type 760M series consists of axial metallized polypropylene film capacitors designed for demanding power applications. Capacitance ranges from 0.01 to 60.0 µF with tolerance options of ±1% to ±10%. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with linear voltage derating to 50% of the +85°C rating when operated up to +105°C. The capacitors feature a non-inductive single-section winding of metallized polypropylene film, encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Leads are tinned copper-clad steel or tinned copper, with diameters of 0.5 mm, 0.6 mm, 0.8 mm, or 1.0 mm. Dielectric withstand voltage is 200% of rated DC voltage for two minutes. The units pass lead bend and pull tests without damage and meet humidity and long-term voltage endurance criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M20551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |