The Type 760M series comprises axial-lead metallized polypropylene film capacitors for power applications, with capacitance from 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full voltage from -55°C to +85°C, with linear derating to 50% at +105°C. The non-inductive design uses a metallized polypropylene dielectric with self-healing capability. Capacitors are wrapped in flame-retardant polyester meeting UL 510 and potted in UL 94V-0 epoxy. Leads are tinned copper-clad steel or tinned copper in AWG sizes 24 to 18. Capacitance tolerances include ±1% to ±10%. The part number 760M18551C matches the series' coding format, indicating a 0.18 µF capacitor with ±1% tolerance, 160 VDC rating, and compact form factor, though not explicitly listed.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M18551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |