The Type 760M is a series of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. The capacitors feature a non-inductive winding with a single-section design and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. Capacitance ranges from 0.01 to 60.0 µF with tolerances of ±1% to ±10%. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC, with operation possible from -55°C to +85°C at full rated voltage, and up to +105°C with linear voltage derating to 50%. Lead wires are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm to 1.0 mm. The unit withstands a DC dielectric voltage of 200% of rated voltage for 2 minutes and meets UL 510 flammability standards.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M18551 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |