The Type 760M series consists of axial-lead, metallized polypropylene film capacitors with a capacitance range of 0.01 to 60.0 µF, voltage ratings from 160 to 630 VDC and 100 to 250 VAC, and operating temperatures from -55°C to +85°C, with voltage derating to 50% of rated voltage up to +105°C. Capacitance tolerances are ±1% to ±10%, standard. Units are wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL94V-0. Leads are tinned copper-clad steel or tinned copper, with diameters of 0.5 to 1.0 mm (AWG 24 to 18). The capacitors feature a non-inductive, single-section design and self-healing properties. The part number 760M15551C matches the series format, indicating a 1.5 µF capacitance, ±1% tolerance, 160 VDC rating, and compact form factor. No physical dimensions or additional specifications unique to this variant are provided.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M15551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |