Cornell Dubilier
Film Paper Film Capacitors
754PSB152K4J
Description
For New Design: Yes
Capacitance: 750 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 750 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 750 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
- For New Design: Yes
- Capacitance: 750 nF
- Voltage DC: 1500V
- Tolerance: -10%/+10%
- Max Temp: 100°C
- Min Temp: -40°C
- dV/dt: 1220
- ESR: 2.9 mΩ
- RMS Current: —
- Length: 42mm
- Height: 44mm
- Thickness: 24mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
754PSB152K4J |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-40 to 100 C (-40 to 212 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
15000 microF
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details