Civacon Pipe and Coupling 733DL-25SB

Description
COUPLER, AUTOLOK, FNPT, 2-1/2 INCH, OUTSIDE DIAM 3-1/2 INCH, 2.19 INCH COUPLER LENGTH, 9.41 ICH DISTANCE ACROSS OPEN CAM ARMS, SST. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLER, AUTOLOK, FNPT, 2-1/2 INCH, OUTSIDE DIAM 3-1/2 INCH, 2.19 INCH COUPLER LENGTH, 9.41 ICH DISTANCE ACROSS OPEN CAM ARMS, SST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 141825976 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
141825976
Pipe and Coupling 141825976
COUPLER, AUTOLOK, FNPT, 2-1/2 INCH, OUTSIDE DIAM 3-1/2 INCH, 2.19 INCH COUPLER LENGTH, 9.41 ICH DISTANCE ACROSS OPEN CAM ARMS, SST. FREE 2 YEAR RADWELL WARRANTY

COUPLER, AUTOLOK, FNPT, 2-1/2 INCH, OUTSIDE DIAM 3-1/2 INCH, 2.19 INCH COUPLER LENGTH, 9.41 ICH DISTANCE ACROSS OPEN CAM ARMS, SST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 141825976
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details