The 730P824X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications. It has a capacitance of 0.82 µF with a ±10% tolerance and a rated DC voltage of 100 Vdc. The capacitor measures 0.377 inches [9.6 mm] in diameter and 1.00 inch [25.4 mm] in length. It has an ESR of 31 mΩ at 20 kHz and a maximum ripple current of 4.3 A at +25°C. The operating temperature range is -55°C to 85°C. The part complies with the RoHS directive 2002/95/EC and is non-inductively wound with wrap and fill construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P824X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |