The 730P684X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.68 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It features a wrap-and-fill construction, an axial lead termination, and physical dimensions of 0.348 inches [8.8 mm] in diameter and 1.00 inch [25.4 mm] in length. The capacitor exhibits a maximum ESR of 33 mΩ at 20 kHz and can handle a maximum ripple current of 4.1 Arms at +25°C. It operates within a temperature range of -55°C to +85°C and meets RoHS directive 2002/95/EC. The part is non-inductively wound and provides low dissipation factor, high stability, and low dielectric absorption.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P684X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |