The 730P395X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.39 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It has a case size of 0.389 inches [9.9 mm] in diameter and 1.00 inch [25.4 mm] in length. At 20 kHz, it exhibits an ESR of 15 mΩ and a maximum ripple current of 3.1 Arms at 25°C, derating to 1.3 Arms at 85°C. The capacitor operates from -55°C to 85°C, meets RoHS 2002/95/EC requirements, and has a dissipation factor of 0.1% maximum at 1000 Hz and 25°C. Its insulation resistance is 200,000 MΩ/µF or 400,000 MΩ minimum at 25°C. The part is non-inductively wound and designed for low dielectric absorption and high stability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P395X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |