The 730P335X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 3.3 µF, a rated voltage of 100 Vdc, and a tolerance of ±10%. It features a case size of 0.606 inches [15.4 mm] in diameter and 1.25 inches [31.8 mm] in length, with axial lead terminations. The capacitor operates within a temperature range of -55 ºC to 85 ºC, has a maximum dissipation factor of 0.1% at 1000 Hz and +25 ºC, and an ESR of 16 mΩ at 20 kHz. It meets RoHS directive 2002/95/EC and supports a maximum ripple current of 7.4 Arms at +25 °C and 3.6 Arms at +85 °C. The part is non-inductively wound and designed for high stability and low dielectric absorption.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P335X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |