The 730P125X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 1.2 µF, a rated voltage of 100 Vdc, and a tolerance of ±10%. It has axial lead terminations and measures 0.454 inches [11.5 mm] in diameter and 1.00 inch [25.4 mm] in length. The capacitor operates within a temperature range of -55 °C to 85 °C, with a maximum dissipation factor of 0.1% at 1000 Hz and +25 °C. At 20 kHz and +25 °C, it handles a maximum ripple current of 5.7 Arms. The part meets RoHS directive 2002/95/EC and is non-inductively wound for reliable AC performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 730P125X9100 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |