The 717P series comprises high-voltage, film/foil polypropylene capacitors designed for AC applications requiring corona-free performance and high dV/dt ratings. The 717P6825900L variant, part of this series, is a pressed profile capacitor with a capacitance of 0.0068 µF, rated for 900 Vac and 2000 Vdc, with a maximum dissipation factor of 0.049 at 100 kHz and a maximum dV/dt of 27,000 V/µsec. It measures 1.25 in (31.8 mm) in length, 0.34 in (8.6 mm) in maximum diameter, and 0.63 in (16.0 mm) in maximum height, with tinned copper-clad steel leads. The capacitor features a non-inductive winding, self-healing dielectric, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. Operating temperature ranges from -55 °C to 85 °C, with derating allowing up to +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P6825900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |