The 706FSR330XHBF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 330 VDC with a capacitance of 70 µF. It has a maximum ESR of 1.263 Ω at 120 Hz and 20°C, and dimensions of 12 mm in diameter by 17 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage. The part is designed for 5000 flash cycles with stable performance under repeated charge and discharge conditions and meets shelf life standards after 500 hours at 55°C with no voltage applied.
PHOTOFLASH/IC
Photoflash Aluminum Electrolytic Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 706FSR330XHBF | 1572-706FSR330XHBF-ND | 2002-706FSR330XHBF | 706FSR330XHBF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 70 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |