The 706FSL360XBE is an aluminum electrolytic photoflash capacitor for emergency and signal lights, rated for 360 WVDC and 450 SVDC, with a capacitance of 70 µF, an ESR of 1.65871 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter and 35 mm in length. It operates from -20°C to +70°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.07 at 25°C and 120 Hz, and supports 1 million flashes at rated voltage through a Xe flash tube with 0.7~1.0 Ω discharge resistance. Capacitance change remains under 10% of initial value after flash cycling, and leakage current does not exceed 3√CV at 25°C after 5 minutes. Shelf life is qualified for 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 706FSL360XBE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |