Cornell Dubilier Aluminum Electrolytic 689LBA010M2DH

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 689LBA010M2DH is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 68,000 μF and an ESR of 21.94 mΩ at 120 Hz and +20°C. It has a maximum ripple current of 7.5 A at +85°C and physical dimensions of 30 mm in diameter by 50 mm in height. The component operates within a temperature range of -40°C to +85°C and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 689LBA010M2DH is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 68,000 μF and an ESR of 21.94 mΩ at 120 Hz and +20°C. It has a maximum ripple current of 7.5 A at +85°C and physical dimensions of 30 mm in diameter by 50 mm in height. The component operates within a temperature range of -40°C to +85°C and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 689LBA010M2DH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
689LBA010M2DH
Aluminum Electrolytic 689LBA010M2DH
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 689LBA010M2DH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details