Axial lead aluminum electrolytic capacitor with a rated voltage of 35 WVDC and a capacitance of 6800 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a maximum ESR of 0.0683 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 2760 mA at 85°C. The physical dimensions are 22 mm in diameter and 51 mm in length. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
6800µF 35V Aluminum Electrolytic Capacitors Axial, Can 63.4mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 6800µF 35V
CAP ALUM 6800UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688TTA035M | 1572-1175-ND | 2002-688TTA035M | 688TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |