The 688TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 6800 µF, a maximum ESR of 0.0878 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1370 mA at 120 Hz and +105°C. It measures 16 mm in diameter and 31 mm in length. The part operates between -40°C and +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for extended life with 2000 hours of load life at 105°C and rated voltage, and meets its specified performance after 1000 hours of shelf life at 105°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 688TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 6800 µF, a maximum ESR of 0.0878 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1370 mA at 120 Hz and +105°C. It measures 16 mm in diameter and 31 mm in length. The part operates between -40°C and +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for extended life with 2000 hours of load life at 105°C and rated voltage, and meets its specified performance after 1000 hours of shelf life at 105°C with no voltage applied.