Cornell Dubilier Aluminum Electrolytic 688SAK016M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.12 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.12 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 688SAK016M is a low-profile aluminum electrolytic capacitor rated for 16V DC with a capacitance of 6800 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The capacitor supports a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.08 Ω and a ripple current rating of 2120 mA at 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. Rated for surge voltage up to 20 V and steady working voltage of 16 V, its dissipation factor is 0.16. The product meets shelf life and load life specifications with defined limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

The 688SAK016M is a low-profile aluminum electrolytic capacitor rated for 16V DC with a capacitance of 6800 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 25 mm, with a lead spacing of 7.5 mm. The capacitor supports a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.08 Ω and a ripple current rating of 2120 mA at 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. Rated for surge voltage up to 20 V and steady working voltage of 16 V, its dissipation factor is 0.16. The product meets shelf life and load life specifications with defined limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688SAK016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688SAK016M
Aluminum Electrolytic 688SAK016M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.12 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.12 A @ 120 Hz, 85°C
  • ESR: 80 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688SAK016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688SAK016M
Capacitors - Aluminum Electrolytic Capacitors 688SAK016M
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 688SAK016M 688SAK016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C652U100AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6500 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers