For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688LMX016M2CC is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 6800 µF, designed for bulk filtering in switching power supplies. It features a 25 mm diameter and 25 mm length, operates within a temperature range of -40°C to +105°C, and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and +20°C is 0.1097 Ω, and it supports a maximum RMS ripple current of 1.66 A under the same conditions. The capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 688LMX016M2CC is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 6800 µF, designed for bulk filtering in switching power supplies. It features a 25 mm diameter and 25 mm length, operates within a temperature range of -40°C to +105°C, and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and +20°C is 0.1097 Ω, and it supports a maximum RMS ripple current of 1.66 A under the same conditions. The capacitance tolerance is +20% at 120 Hz and 20°C.