For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688LMX010M2BC is a 6800 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 1.3 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.44 A at 105°C. It measures 22 mm in diameter and 25 mm in length. The capacitor operates from -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 688LMX010M2BC is a 6800 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 1.3 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.44 A at 105°C. It measures 22 mm in diameter and 25 mm in length. The capacitor operates from -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.