The 688LMB035M2BF is a 35V aluminum electrolytic capacitor with a capacitance of 6800µF, a maximum ripple current of 2.35A at 120Hz and +105°C, and an ESR of 97.52mΩ. It is housed in a 22mm diameter by 40mm height case with snap-in leads. The part operates across a temperature range of -40°C to +105°C, has a capacitance tolerance of +20%, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 688LMB035M2BF is a 35V aluminum electrolytic capacitor with a capacitance of 6800µF, a maximum ripple current of 2.35A at 120Hz and +105°C, and an ESR of 97.52mΩ. It is housed in a 22mm diameter by 40mm height case with snap-in leads. The part operates across a temperature range of -40°C to +105°C, has a capacitance tolerance of +20%, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.