The 688LMB025M2DC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 6800 µF, designed for high ripple current applications in switching power supplies. It has a 30 mm diameter and 25 mm height, with a maximum ESR of 97.52 mΩ at 120 Hz and +20°C, and a rated ripple current of 1.75 A RMS. The capacitor operates from -40°C to +105°C, with a load life of 3000 hours at 105°C under rated conditions and a dissipation factor of 0.25. It features tack-free vents and standard snap-in lead style.
Datasheet Summary Powered by GS/AI
The 688LMB025M2DC is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 6800 µF, designed for high ripple current applications in switching power supplies. It has a 30 mm diameter and 25 mm height, with a maximum ESR of 97.52 mΩ at 120 Hz and +20°C, and a rated ripple current of 1.75 A RMS. The capacitor operates from -40°C to +105°C, with a load life of 3000 hours at 105°C under rated conditions and a dissipation factor of 0.25. It features tack-free vents and standard snap-in lead style.