The 688LMB025M2CC is an aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 6800 μF, a maximum RMS ripple current of 1.88 A at 120 Hz and +105°C, and an ESR of 109.71 mΩ. It has a diameter of 25 mm and a height of 25 mm, and operates within a temperature range of -40°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining below 200% of the maximum specified value. The lead style is Code T, with a diameter of 25 to 35 mm. The part is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LMB025M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |