Cornell Dubilier Aluminum Electrolytic Capacitors 688LBB050M2DD

Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48.76mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48.76mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 688LBB050M2DD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
688LBB050M2DD-ND
Aluminum Electrolytic Capacitors 688LBB050M2DD-ND
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48.76mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48.76mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-688LBB050M2DD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-688LBB050M2DD
Aluminum Electrolytic Capacitors 2002-688LBB050M2DD
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 50V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688LBB050M2DD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
688LBB050M2DD
Capacitors - Aluminum Electrolytic Capacitors 688LBB050M2DD
CAP ALUM 6800UF 20% 50V SNAP

CAP ALUM 6800UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 688LBB050M2DD-ND 2002-688LBB050M2DD 688LBB050M2DD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details