The 688LBB035M2DC is a snap-in aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 6800 µF, a maximum ESR of 2.97 mΩ at 120 Hz and 20°C, and a rated ripple current of 2.97 A at 85°C. It has a diameter of 30 mm and a height of 25 mm. The part operates within a temperature range of -40°C to +85°C, supports a load life of 3000 hours at rated voltage and ripple current, and has a capacitance tolerance of +20%.
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60.95mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 6800µF 35V
CAP ALUM 6800UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688LBB035M2DC | 688LBB035M2DC-ND | 2002-688LBB035M2DC | 688LBB035M2DC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |