688LBA025M2BD is a snap-in aluminum electrolytic capacitor with a rated voltage of 25VDC, capacitance of 5600μF, and a maximum RMS ripple current of 133.22A at 120Hz and +85°C. It has an ESR of 2.33mΩ at 120Hz and +20°C, and physical dimensions of 22mm diameter by 30mm length. The operating temperature range is -25°C to +85°C, with a capacitance tolerance of +20% at 120Hz and 20°C. The part meets the 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 688LBA025M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |