For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.28 A @ 100 kHz, 105°C
ESR: 39 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.28 A @ 100 kHz, 105°C
ESR: 39 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 35mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688KXM016M is a 6,800 µF, 16 V aluminum electrolytic capacitor with a 5,000-hour load life at 105°C and a rated ripple current of 3,280 mA at 100 kHz and 105°C. It features an ESR of 0.039 Ω at 120 Hz and 20°C, and operates within a temperature range of -55°C to +105°C. The component has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 688KXM016M is a 6,800 µF, 16 V aluminum electrolytic capacitor with a 5,000-hour load life at 105°C and a rated ripple current of 3,280 mA at 100 kHz and 105°C. It features an ESR of 0.039 Ω at 120 Hz and 20°C, and operates within a temperature range of -55°C to +105°C. The component has a diameter of 18 mm and a length of 35 mm, with a lead spacing of 7.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C.