For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.4 A @ 100 kHz, 105°C
ESR: 73 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.4 A @ 100 kHz, 105°C
ESR: 73 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688KBM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 6800 µF and a tolerance of +20%. It operates within a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. The part has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it exhibits an impedance of 0.073 Ω and a maximum ripple current of 2400 mA at 100 kHz and 105°C. ESR is specified as 0.073 Ω at 120 Hz and 20°C, and the dissipation factor is 0.09. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.
Datasheet Summary Powered by GS/AI
The 688KBM6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 6800 µF and a tolerance of +20%. It operates within a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. The part has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it exhibits an impedance of 0.073 Ω and a maximum ripple current of 2400 mA at 100 kHz and 105°C. ESR is specified as 0.073 Ω at 120 Hz and 20°C, and the dissipation factor is 0.09. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.