For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.92 A @ 100 kHz, 105°C
ESR: 76 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.92 A @ 100 kHz, 105°C
ESR: 76 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 6800 µF and a tolerance of ±20%. It operates over a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. The part measures 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. At 100 kHz and 105°C, it supports a ripple current of 2920 mA and has an ESR of 76 mΩ at 120 Hz and 20°C. It is RoHS compliant.
Datasheet Summary Powered by GS/AI
The 688KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 6800 µF and a tolerance of ±20%. It operates over a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. The part measures 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. At 100 kHz and 105°C, it supports a ripple current of 2920 mA and has an ESR of 76 mΩ at 120 Hz and 20°C. It is RoHS compliant.