For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.2 A @ 120 Hz, 105°C
ESR: 98 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6,800 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.2 A @ 120 Hz, 105°C
ESR: 98 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 688FXM6R3M is a 6,800 µF, 6.3 V aluminum electrolytic capacitor with a maximum ESR of 98 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1,200 mA at 120 Hz and 105°C. It has a diameter of 18 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C and is rated for 1,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 688FXM6R3M is a 6,800 µF, 6.3 V aluminum electrolytic capacitor with a maximum ESR of 98 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 1,200 mA at 120 Hz and 105°C. It has a diameter of 18 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C and is rated for 1,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.