The 688CKE010M is a radial leaded aluminum electrolytic capacitor with a voltage rating of 10 WVDC and a capacitance of 6800 µF. It has a maximum RMS ripple current of 1825 mA at 120 Hz and +105°C, and an ESR of 0.0756 Ω at 120 Hz. The capacitor dimensions are 16 mm in diameter by 25 mm in height. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
CAP ALUM 6800UF 20% 10V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 688CKE010M | 688CKE010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |