Aluminum polymer capacitor with rated voltage of 10 VDC, capacitance of 680 µF, maximum ESR of 8 mΩ at 100 kHz and +20°C, and maximum ripple current of 6100 mA at 100 kHz and +105°C. Package is radial with dimensions 10 mm diameter by 12.5 mm height. Operating temperature range is -55°C to +105°C. Leakage current is 1360 µA maximum at 20°C. Stable performance under high frequency and high ripple current conditions, designed for DC-DC converters, voltage regulators, and decoupling applications. Load life tested for 2000 hours at 105°C with rated voltage applied, with capacitance change under 20%, ESR under 150% of maximum specified, and leakage current under 100% of maximum specified. Damp heat and surge voltage tested per specified conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687ULR010MGU | 687ULR010MGU | 687ULR010MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |