Aluminum polymer capacitor for DC-DC converters and voltage regulation, with a radial package and dimensions of 8mm diameter by 11.5mm length. Rated for 10V DC working voltage, it offers a capacitance of 680µF with a tolerance of +20%, a maximum ESR of 0.24Ω at 100kHz and 20°C, and a maximum ripple current of 5800mA at 100kHz and 105°C. Leaked current is limited to 1360µA max at 20°C. It operates from -55°C to +105°C and meets a 2000-hour load life test at 105°C with rated voltage applied. Impedance ratio from +20°C to +105°C is less than 1.25. Load life and damp heat tests ensure stability with minimal capacitance change and ESR drift within specified limits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687ULR010MFH | 687ULR010MFH | 687ULR010MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |