Cornell Dubilier Aluminum Electrolytic Capacitors 687KXM035M

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 292.6mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 292.6mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 687KXM035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
687KXM035M-ND
Aluminum Electrolytic Capacitors 687KXM035M-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 292.6mOhm @ 120Hz 5000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 292.6mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-687KXM035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-687KXM035M
Aluminum Electrolytic Capacitors 2002-687KXM035M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 680µF 35V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 680µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687KXM035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
687KXM035M
Capacitors - Aluminum Electrolytic Capacitors 687KXM035M
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 687KXM035M-ND 2002-687KXM035M 687KXM035M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details