The 687KXM016MLQ is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 680 µF, a maximum ripple current of 880 mA at 100 kHz and 105°C, and an ESR of 0.3901 Ω at 120 Hz and 20°C. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The part operates from -55°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Win Source Part Number: 1039851-687KXM016MLQ
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KXM
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 200
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 184 mOhms
ESR (Equivalent Series Resistance): 390.1mOhm @ 120Hz
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): UPW1C681MPD1TD; UPJ1C681MPD; EEUFM1C681B; 16ZLH680MEFC8X16; EKY-160ELL681MH20D; EKZE160ETD681MH20D;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier / Illinois Capacitor
Ripple Current @ Low Frequency: 528 mA @ 120 Hz
Ripple Current @ High Frequency: 880 mA @ 100 kHz
CAP ALUM 680UF 20% 16V RADIAL
| Cornell Dubilier | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687KXM016MLQ | 1039851-687KXM016MLQ | 687KXM016MLQ |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |