The 687FSB360XGDP is a 360 VDC aluminum electrolytic capacitor for photoflash applications, with a capacitance of 680 μF, an ESR of 0.217 Ω at 120 Hz and 20°C, and snap-in mounting. It measures 30 mm in diameter and 55 mm in length, with an operating temperature range of -20°C to +55°C, a capacitance tolerance of -10% to +20%, a dissipation factor of ≤0.1, and leakage current ≤1 × C (μA) after 5 minutes at rated voltage. It withstands 5000 flashes at rated voltage and meets shelf life requirements after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 687FSB360XGDP is a 360 VDC aluminum electrolytic capacitor for photoflash applications, with a capacitance of 680 μF, an ESR of 0.217 Ω at 120 Hz and 20°C, and snap-in mounting. It measures 30 mm in diameter and 55 mm in length, with an operating temperature range of -20°C to +55°C, a capacitance tolerance of -10% to +20%, a dissipation factor of ≤0.1, and leakage current ≤1 × C (μA) after 5 minutes at rated voltage. It withstands 5000 flashes at rated voltage and meets shelf life requirements after 500 hours at 70°C with no voltage applied.