The 687FSB360XDP is a snap-in aluminum electrolytic capacitor for photoflash applications, rated at 360 VDC with a capacitance of 680 µF. It has a maximum ESR of 0.217 Ω at 120 Hz and 20°C, and dimensions of 30 mm in diameter and 55 mm in length. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It meets performance requirements for 5000 flash cycles at rated voltage and 500 hours of shelf life at 70°C with no voltage applied, maintaining leakage current and dissipation factor within specified limits. Dissipation factor is 0.1 for capacitances above 600 µF, and leakage current is defined as 1 × C (µF) × WVDC (V) after 5 minutes at 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB360XDP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |