The 687FSB330XGDG is an aluminum electrolytic capacitor for photoflash applications, rated for 330 VDC with a capacitance of 680 µF, featuring a snap-in mounting style and dimensions of 30 mm in diameter and 45 mm in length. It has a maximum ESR of 0.217 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and operates within a temperature range of -20°C to +55°C. The capacitor supports 5000 flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω with less than 10% capacitance change and dissipation factor under 150% of the maximum specified value. Leakage current is specified at 1 × C µA after 5 minutes at rated voltage and 25°C, with shelf life validation at 70°C for 500 hours without applied voltage. Dissipation factor is ≤0.1 for capacitances above 600 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XGDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |