The 687FSB330XDG is a snap-in aluminum electrolytic capacitor designed for photoflash strobe applications, rated at 330 WVDC and 680 µF with an ESR of 0.217 Ω at 120 Hz and 20°C. It has dimensions of 30 mm in diameter and 45 mm in length, operates within a temperature range of -20°C to +55°C, and meets a capacitance tolerance of -10% to +20%. The dissipation factor is specified at 0.1 for capacitances above 600 µF, and leakage current is defined at 1×C µA after 5 minutes at rated voltage. It supports up to 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with less than 10% capacitance change and less than 150% increase in dissipation factor and leakage current. Shelf life stability is confirmed after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |