687FSB330XCH is a 680 µF aluminum electrolytic capacitor rated for 330 VDC, with a 25 mm diameter and 50 mm length, designed for photoflash strobe applications. It has a maximum ESR of 0.217 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. The capacitor supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7 to 1.0 Ω, and exhibits less than 10% capacitance change and less than 150% of the maximum dissipation factor and leakage current after cycling. Shelf life testing at 70°C for 500 hours shows similar stability. It features a snap-in mounting style and meets the dissipation factor specification of 0.1 for capacitances above 600 µF. The leakage current at 25°C and rated voltage is 1 × C (µA).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XCH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |