Aluminum electrolytic capacitors designed for photoflash applications operate at rated voltages of 330 VDC and 360 VDC with a surge voltage of up to 390 VDC, and feature a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitors are snap-in mounted with dimensions ranging from 22 mm to 40 mm in diameter and 30 mm to 85 mm in length. Operating temperature range is -20°C to +55°C. Dissipation factor is 0.07 for capacitances below 600 µF and 0.10 for higher values. Leakage current is specified after 5 minutes at rated voltage and 25°C. The series supports up to 5000 flash cycles with defined performance limits on capacitance change, dissipation factor, and leakage current. Shelf life is qualified for 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB260XGCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |