Cornell Dubilier Aluminum Electrolytic 687AXZ016M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

687AXZ016M is a 680 µF aluminum electrolytic capacitor rated for 16 VDC, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 0.488 Ω at 100 kHz and 20°C, with a ripple current rating of 850 mA at 105°C and 100 kHz. The capacitor measures 10 mm in diameter and 10.2 mm in length. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The part satisfies load life and shelf life requirements at 105°C, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value after 2000 hours under rated voltage or 1000 hours with no voltage applied. It withstands soldering heat at 250°C for 30 seconds with capacitance change under 10%.

Datasheet Summary
Powered by GS/AI

687AXZ016M is a 680 µF aluminum electrolytic capacitor rated for 16 VDC, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 0.488 Ω at 100 kHz and 20°C, with a ripple current rating of 850 mA at 105°C and 100 kHz. The capacitor measures 10 mm in diameter and 10.2 mm in length. It operates from -55°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The part satisfies load life and shelf life requirements at 105°C, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value after 2000 hours under rated voltage or 1000 hours with no voltage applied. It withstands soldering heat at 250°C for 30 seconds with capacitance change under 10%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687AXZ016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687AXZ016M
Aluminum Electrolytic 687AXZ016M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-687AXZ016MCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-687AXZ016MCT-ND
Aluminum Electrolytic Capacitors 1572-687AXZ016MCT-ND
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-687AXZ016MDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-687AXZ016MDKR-ND
Aluminum Electrolytic Capacitors 1572-687AXZ016MDKR-ND
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687AXZ016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
687AXZ016M
Capacitors - Aluminum Electrolytic Capacitors 687AXZ016M
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 687AXZ016M 1572-687AXZ016MCT-ND 1572-687AXZ016MDKR-ND 687AXZ016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers